RF TXRX MODULE CELLULAR U.FL TH
Cellular 4G LTE CAT-3 Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MTSMC-LEU1-SP | MTSMC-LEU1-SP |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 800 to 2600 MHz | 800 to 2600 MHz |
| Data Rate | 100000 kbps | 100000 kbps |
| Supply Voltage | 5 to 3.3 volts | 3.3 to 5 volts |