The MTSMC-L4N1-U-SP is a 4G LTE Cat 4 embedded cellular modem designed for integration into IoT and M2M applications. It supports multiple frequency bands, including 600MHz, 700MHz, 850MHz, 1.7GHz, and 1.9GHz, making it suitable for use with AT&T and Verizon networks in the US and Canada. The modem features a USB interface for connectivity and is equipped with GNSS capabilities for location tracking. This model is carrier-approved and end-device certified, which helps reduce time to market and associated costs. It supports a variety of communication protocols, including SMS and TCP/IP functions, and can achieve data transfer speeds of up to 150 Mbps for downlink and 50 Mbps for uplink. The device operates within a wide temperature range of -40°C to +85°C and has a power draw of 22.6mA in sleep mode and 577mA at maximum power when using the USB interface. Engineers looking for a reliable and efficient solution for cellular communication in their projects may find the MTSMC-L4N1-U-SP to be a suitable choice due to its robust features and certifications.
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-L4N1-U-SP |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |