Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-G-F4-IP.R1-SP |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) |