The MTDOT-915-X1P-SMA is a low-power RF transceiver module designed for long-range, low bit rate M2M data connectivity. It operates in the 915 MHz frequency band and is compliant with LoRaWAN 1.0.4, enabling bi-directional communication over distances of up to 10 miles (15 km) line-of-sight and 1-3 miles (2 km) indoors. The module supports multiple electronic interfaces, including SPI, UART, and I2C, making it versatile for various applications. This module features an Arm Mbed programmable platform, allowing for quick application development using developer-friendly libraries. It has a maximum transmitter power output of 19 dBm and a receive sensitivity of -130 dBm, providing a robust link budget for reliable communication. The operating temperature range is from -40°C to +85°C, suitable for harsh environments. The MTDOT-915-X1P-SMA is certified for use in North America, Australia, and other regions, ensuring compliance with local regulations. Its compact dimensions of 1.0" x 1.47" (25.5 x 37.3 mm) make it suitable for integration into various devices and applications, including transportation, energy, healthcare, and agriculture.
General ISM < 1GHz LoRa™ Transceiver Module 860MHz ~ 1.02GHz Antenna Not Included Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTDOT-915-X1P-SMA-50 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 860 to 1020 MHz |