The Multi-Tech SocketModem CDMA cellular modem is a compact, ready-to-integrate communications device designed for wireless data transmission. It supports dual-band CDMA2000 1xRTT with packet data rates up to 153.6 Kbps and circuit-switched data rates up to 14.4 Kbps. The modem is compatible with IS-95A and IS-95B standards and features an MMCX antenna connector, making it suitable for various applications such as asset tracking, remote monitoring, and industrial automation. The device operates on a power supply of 5VDC, with a typical current draw of 400mA and a maximum of 700mA. It is compact in size, measuring 3.1 inches in length, 1.4 inches in width, and 0.5 inches in height, weighing approximately 1.2 ounces. The operating temperature range is from -30°C to +70°C, with FCC certification for environments up to +50°C. The SocketModem integrates the controller, RF transceiver, and antenna interface into a single unit, which reduces space, power consumption, and overall costs. It also features a standard serial interface that supports DTE speeds up to 230 Kbps, facilitating easy integration with existing systems. The product is backed by a two-year warranty and is RoHS compliant.
RF Transceiver, CDMA, Modem 800MHz, 1.9GHz CDMA2000 RJ-45 153.6kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTCBA-C-EN-N14 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |