Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MT100EOCG-G2-GP

Description
Cellular GPRS, GPS Transceiver Module 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
Description
Cellular GPRS, GPS Transceiver Module 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The MT100EOCG-G2-GP is a 2G GPRS Open Communications Gateway designed for global use. It features a 400 MHz ARM9 CPU, 256MB NAND flash, and 64MB SDRAM, providing a robust platform for application development. The module supports various interfaces, including serial, USB, Ethernet, SPI, and I2C, allowing for flexible integration into different systems. It also includes an optional dedicated GPS receiver, enhancing its functionality for location-based applications. This product is carrier approved, which simplifies the deployment process by eliminating the need for independent certification. The CoreCDP software environment enables developers to create custom applications quickly, leveraging a Linux-based open-source framework. The developer kit includes all necessary components for testing and evaluation, facilitating rapid prototyping and development. The MT100EOCG-G2-GP is suitable for projects requiring reliable cellular communication and GPS capabilities in a compact form factor.

Datasheet Summary
Powered by GS/AI

The MT100EOCG-G2-GP is a 2G GPRS Open Communications Gateway designed for global use. It features a 400 MHz ARM9 CPU, 256MB NAND flash, and 64MB SDRAM, providing a robust platform for application development. The module supports various interfaces, including serial, USB, Ethernet, SPI, and I2C, allowing for flexible integration into different systems. It also includes an optional dedicated GPS receiver, enhancing its functionality for location-based applications. This product is carrier approved, which simplifies the deployment process by eliminating the need for independent certification. The CoreCDP software environment enables developers to create custom applications quickly, leveraging a Linux-based open-source framework. The developer kit includes all necessary components for testing and evaluation, facilitating rapid prototyping and development. The MT100EOCG-G2-GP is suitable for projects requiring reliable cellular communication and GPS capabilities in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MT100EOCG-G2-GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MT100EOCG-G2-GP
RF Transceiver Modules and Modems MT100EOCG-G2-GP
Cellular GPRS, GPS Transceiver Module 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Cellular GPRS, GPS Transceiver Module 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MT100EOCG-G2-GP
Product Name RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Temperature -35.0 to 85.0 C (-31.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details