Multi-Tech Systems, Inc. RF Antennas ANQB-50HRA

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 591-1069-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
591-1069-ND
RF Antennas 591-1069-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANQB-50HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANQB-50HRA
RF Antennas ANQB-50HRA
850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 591-1069-ND ANQB-50HRA
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers