Multi-Tech Systems, Inc. RF Antennas ANLTE5-5-IP67

Description
LTE Whip, Straight RF Antenna 3.5dBi Connector Mount
Description
LTE Whip, Straight RF Antenna 3.5dBi Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANLTE5-5-IP67 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE5-5-IP67
RF Antennas ANLTE5-5-IP67
LTE Whip, Straight RF Antenna 3.5dBi Connector Mount

LTE Whip, Straight RF Antenna 3.5dBi Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANLTE5-5-IP67
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers