Multi-Tech Systems, Inc. RF Antennas ANLTE4-50HRA

Description
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount
Description
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANLTE4-50HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE4-50HRA
RF Antennas ANLTE4-50HRA
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANLTE4-50HRA
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers