Multi-Tech Systems, Inc. RF Antennas ANLTE3-50HRA

Description
LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount
Request a Quote Datasheet
Description
LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANLTE3-50HRA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANLTE3-50HRA-ND
RF Antennas ANLTE3-50HRA-ND
LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount

LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANLTE3-50HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE3-50HRA
RF Antennas ANLTE3-50HRA
LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount

LTE Whip, Straight RF Antenna 1dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANLTE3-50HRA-ND ANLTE3-50HRA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers