Multi-Tech Systems, Inc. RF Antennas ANGSM-GPS-10MM

Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Dome RF Antenna 1dBi Magnetic
Datasheet
Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Dome RF Antenna 1dBi Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANGSM-GPS-10MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANGSM-GPS-10MM
RF Antennas ANGSM-GPS-10MM
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Dome RF Antenna 1dBi Magnetic

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, GSM Dome RF Antenna 1dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANGSM-GPS-10MM
Product Name RF Antennas
Applications GPS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers