Multi-Tech Systems, Inc. RF Antennas ANF1-10HRA

Description
900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Request a Quote Datasheet
Description
900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 591-1045-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
591-1045-ND
RF Antennas 591-1045-ND
900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANF1-10HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANF1-10HRA
RF Antennas ANF1-10HRA
900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

900MHz, 1.8GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 591-1045-ND ANF1-10HRA
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers