Multi-Tech Systems, Inc. RF Antennas ANCF2-50HRA

Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount
Datasheet
Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANCF2-50HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-50HRA
RF Antennas ANCF2-50HRA
850MHz, 1.9GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount

850MHz, 1.9GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANCF2-50HRA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers