Multi-Tech Systems, Inc. RF Antennas ANCF2-10RA

Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANCF2-10RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-10RA
RF Antennas ANCF2-10RA
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANCF2-10RA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers