Multi/Cable Corporation High Temperature Wire & Cable Hi-Temp Cable: Braid Shield - PTFE Insulated & Jacketed

Description
APPLICATIONS: Military electronics Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper conductors Extruded PTFE insulation, color coded,.010" nom. wall per MIL-W-16878/4 Conductors cabled together to form a round & compact cable core Overall silver plated copper braid shield with 90% min. coverage Sintered, white PTFE tape wrapped jacket,.010" OPERATING TEMPERATURE: -65ºC to 205ºC 250ºC rating also available! VOLTAGE RATING: 600 volt ADDITIONAL OPTIONS: Substitute nickel plated copper for protection up to 250ºC Inners per MIL-W-16878/6, type “ET” .006” extruded PTFE insulation, 250 Volt rating Inners per MIL-W-16878/5, type “EE” .015” extruded PTFE insulation, 1000 Volt rating Consult factory with additional special requests - we will be glad to help! APPROVALS: Passes VW-1 Vertical Wire Flame Test Mil-W-16878 RoHS Compliant
Description
APPLICATIONS: Military electronics Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper conductors Extruded PTFE insulation, color coded,.010" nom. wall per MIL-W-16878/4 Conductors cabled together to form a round & compact cable core Overall silver plated copper braid shield with 90% min. coverage Sintered, white PTFE tape wrapped jacket,.010" OPERATING TEMPERATURE: -65ºC to 205ºC 250ºC rating also available! VOLTAGE RATING: 600 volt ADDITIONAL OPTIONS: Substitute nickel plated copper for protection up to 250ºC Inners per MIL-W-16878/6, type “ET” .006” extruded PTFE insulation, 250 Volt rating Inners per MIL-W-16878/5, type “EE” .015” extruded PTFE insulation, 1000 Volt rating Consult factory with additional special requests - we will be glad to help! APPROVALS: Passes VW-1 Vertical Wire Flame Test Mil-W-16878 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Military electronics Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper conductors Extruded PTFE insulation, color coded,.010" nom. wall per MIL-W-16878/4 Conductors cabled together to form a round & compact cable core Overall silver plated copper braid shield with 90% min. coverage Sintered, white PTFE tape wrapped jacket,.010" OPERATING TEMPERATURE: -65ºC to 205ºC 250ºC rating also available! VOLTAGE RATING: 600 volt ADDITIONAL OPTIONS: Substitute nickel plated copper for protection up to 250ºC Inners per MIL-W-16878/6, type “ET” .006” extruded PTFE insulation, 250 Volt rating Inners per MIL-W-16878/5, type “EE” .015” extruded PTFE insulation, 1000 Volt rating Consult factory with additional special requests - we will be glad to help! APPROVALS: Passes VW-1 Vertical Wire Flame Test Mil-W-16878 RoHS Compliant

APPLICATIONS:

  • Military electronics
  • Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired
  • Where EMI/RFI protection is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver plated copper conductors
  • Extruded PTFE insulation, color coded,.010" nom. wall per MIL-W-16878/4
  • Conductors cabled together to form a round & compact cable core
  • Overall silver plated copper braid shield with 90% min. coverage
  • Sintered, white PTFE tape wrapped jacket,.010"

OPERATING TEMPERATURE:

  • -65ºC to 205ºC
  • 250ºC rating also available!

VOLTAGE RATING:

  • 600 volt

ADDITIONAL OPTIONS:

  • Substitute nickel plated copper for protection up to 250ºC
  • Inners per MIL-W-16878/6, type “ET” .006” extruded PTFE insulation, 250 Volt rating
  • Inners per MIL-W-16878/5, type “EE” .015” extruded PTFE insulation, 1000 Volt rating
  • Consult factory with additional special requests - we will be glad to help!

APPROVALS:

  • Passes VW-1 Vertical Wire Flame Test
  • Mil-W-16878
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Multiconductor Cables
Product Number Hi-Temp Cable: Braid Shield - PTFE Insulated & Jacketed
Product Name High Temperature Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Power Cable - 0033333001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details