Multi/Cable Corporation High Temperature Wire & Cable Braid Shield - FEP Insulated & Jacketed

Description
APPLICATIONS: Clean Room Environments Food & Beverage plants Where exposure to water, chemicals, acids, or solvents is expected Where smaller diameters or a lower coefficient of friction is desired CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, Tin Plated copper conductors Extruded FEP insulation, color coded 100% Aluminum/Polyester foil shield with stranded tinned copper drain wire Extruded FEP jacket OPERATING TEMPERATURE: -80ºC to 200ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Passes 210,000 BTU Flame Test Passes Steiner Tunnel Test (Low Smoke & Flame Propagation) Heavy metal free / RoHS compliant
Description
APPLICATIONS: Clean Room Environments Food & Beverage plants Where exposure to water, chemicals, acids, or solvents is expected Where smaller diameters or a lower coefficient of friction is desired CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, Tin Plated copper conductors Extruded FEP insulation, color coded 100% Aluminum/Polyester foil shield with stranded tinned copper drain wire Extruded FEP jacket OPERATING TEMPERATURE: -80ºC to 200ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Passes 210,000 BTU Flame Test Passes Steiner Tunnel Test (Low Smoke & Flame Propagation) Heavy metal free / RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
High Temperature Wire & Cable - Braid Shield - FEP Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
High Temperature Wire & Cable
Braid Shield - FEP Insulated & Jacketed
High Temperature Wire & Cable Braid Shield - FEP Insulated & Jacketed
APPLICATIONS: Clean Room Environments Food & Beverage plants Where exposure to water, chemicals, acids, or solvents is expected Where smaller diameters or a lower coefficient of friction is desired CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, Tin Plated copper conductors Extruded FEP insulation, color coded 100% Aluminum/Polyester foil shield with stranded tinned copper drain wire Extruded FEP jacket OPERATING TEMPERATURE: -80ºC to 200ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Passes 210,000 BTU Flame Test Passes Steiner Tunnel Test (Low Smoke & Flame Propagation) Heavy metal free / RoHS compliant

APPLICATIONS:

  • Clean Room Environments
  • Food & Beverage plants
  • Where exposure to water, chemicals, acids, or solvents is expected
  • Where smaller diameters or a lower coefficient of friction is desired

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, Tin Plated copper conductors
  • Extruded FEP insulation, color coded
  • 100% Aluminum/Polyester foil shield with stranded tinned copper drain wire
  • Extruded FEP jacket

OPERATING TEMPERATURE:

  • -80ºC to 200ºC

VOLTAGE RATING:

  • 600 volt

APPROVALS / REGULATORY:

  • Passes 210,000 BTU Flame Test
  • Passes Steiner Tunnel Test (Low Smoke & Flame Propagation)
  • Heavy metal free / RoHS compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Multiconductor Cables
Product Number Braid Shield - FEP Insulated & Jacketed
Product Name High Temperature Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details