99584 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
99584
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
3-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
3-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
99584
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
3-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- IVORY COLOR
- 3-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
99584 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Metal
View Details