Mulberry Metal Products, Inc. Standard Wall Plate 99551

Description
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 2-D COAXIAL CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
Datasheet
Description
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 2-D COAXIAL CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 99551 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
99551
Standard Wall Plate 99551
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 2-D COAXIAL CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
  • STEEL MATERIAL
  • WRINKLED FINISH
  • IVORY COLOR
  • 2-D COAXIAL CONNECTOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION DATA TRANSMISSION
  • BOX MOUNTED
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 99551
Product Name Standard Wall Plate
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products