Hubbell Wiring Device-Kellems Standard Wall Plate AWP3G-TM4

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-TM4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
AWP3G-TM4
Standard Wall Plate AWP3G-TM4
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number AWP3G-TM4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SPJ26 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - NP138I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details