Mulberry Metal Products, Inc. Standard Wall Plate 99006

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
99006
Standard Wall Plate 99006
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • IVORY COLOR
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 99006
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194090 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Standard Wall Plate - 5500W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
View Details
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - 60-15624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details