90883 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
90883
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
MID OVERSIZE DESIGNATED SIZE
ENDURA[T] BRAND
SCREW MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
MID OVERSIZE DESIGNATED SIZE
ENDURA[T] BRAND
SCREW MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
90883
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
MID OVERSIZE DESIGNATED SIZE
ENDURA[T] BRAND
SCREW MOUNTED
"
"
- GFI SURGE TYPE
- THERMOPLASTIC MATERIAL
- WHITE COLOR
- (1) BLOCK DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- MID OVERSIZE DESIGNATED SIZE
- ENDURA[T] BRAND
- SCREW MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
90883 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data