SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; IVORY COLOR; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 3.15 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | RWP26I |
| Product Name | Standard Wall Plate |
| Material | Polycarbonate |