90543 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
90543
Description
"
THERMOPLASTIC MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
THERMOPLASTIC MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
Datasheet
Suppliers
Standard Wall Plate
90543
"
THERMOPLASTIC MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
"
- THERMOPLASTIC MATERIAL
- WHITE COLOR
- (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- ENDURA[TM] BRAND
- APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
90543 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Three
Material
Plastic
View Details