Hubbell Wiring Device-Kellems Standard Wall Plate SP182

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; AP
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP182 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP182
Standard Wall Plate SP182
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; AP

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; AP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP182
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3022GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - SP60-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 23451 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details