Mulberry Metal Products, Inc. Standard Wall Plate 85002

Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL HARD BAKED WHITE WRINKLE FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL HARD BAKED WHITE WRINKLE FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 85002 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
85002
Standard Wall Plate 85002
0.03 INCH THK COLD ROLLED STEEL MATERIAL HARD BAKED WHITE WRINKLE FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
  • 0.03 INCH THK COLD ROLLED STEEL MATERIAL
  • HARD BAKED WHITE WRINKLE FINISH
  • WHITE COLOR
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION RESIDENTIAL
  • SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 85002
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SAN14 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Aluminum
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details