Hubbell Wiring Device-Kellems Standard Wall Plate SAN14

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SAN14 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SAN14
Standard Wall Plate SAN14
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SAN14
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB264 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Brass
View Details
Standard Wall Plate - 20371 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details