Mulberry Metal Products, Inc. Standard Wall Plate 84591

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED WITH METAL BUSHING
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED WITH METAL BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 84591 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
84591
Standard Wall Plate 84591
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED WITH METAL BUSHING
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • IVORY COLOR
  • 1-TELEPHONE OUTLET CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
  • BOX MOUNTED
  • WITH METAL BUSHING
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 84591
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products