84172X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84172X
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
Datasheet
Suppliers
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 3 HOLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84172X |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details