Mulberry Metal Products, Inc. Standard Wall Plate 82815

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 5 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 11.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 5 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 11.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
82815
Standard Wall Plate 82815
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 5 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 11.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • BROWN COLOR
  • 5 GANG(S)
  • JUMBO/OVERSIZE DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 11.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 82815
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP147I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details
SINGLE GANG BLANK WALL PLATE WHITE - LE-88014 - MilesTek Corporation
Specs
Type Blank Wall Plate
View Details