82032X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82032X
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
2-INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
2-INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
2-INTERCHANGEABLE 3 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 2-INTERCHANGEABLE 3 HOLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82032X |
|
Product Name
|
Standard Wall Plate |
|
Opening / Devices
|
Three
|
Unlock Full Specs
to access all available technical data
Similar Products
Hubbell Wiring Device-Kellems
Type
Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices
One
Material
Plastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details