Hubbell Wiring Device-Kellems Standard Wall Plate SP12-RED

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP12-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP12-RED
Standard Wall Plate SP12-RED
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP12-RED
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Textured Finish - 21JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SWP262BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Copper
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details