81422 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
81422
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
81422
"
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
81422 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Steel
View Details