L-com, Inc. Surface Mount Box for 1 Keystone Insert White SMB01K-WT

Description
Custom design your own surface mount box with L-com's economical keystone surface mountable boxes. One port style is available in white or ivory and supports keystone style modular jacks. Designed to mount on a wall or other surface area this surface mount box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Larger volume quotations are available; Contact us today! Available in Ivory or White to fit with any décor Keystone surface mount boxes for adding an Ethernet or telephone ports Supports keystone style connectors for quick and easy installation, MJS series keystone recommended Application Telecommunications LAN Premise wiring Voice/Data
Description
Custom design your own surface mount box with L-com's economical keystone surface mountable boxes. One port style is available in white or ivory and supports keystone style modular jacks. Designed to mount on a wall or other surface area this surface mount box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Larger volume quotations are available; Contact us today! Available in Ivory or White to fit with any décor Keystone surface mount boxes for adding an Ethernet or telephone ports Supports keystone style connectors for quick and easy installation, MJS series keystone recommended Application Telecommunications LAN Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Box for 1 Keystone Insert White - SMB01K-WT - L-com, Inc.
North Andover, MA, United States
Surface Mount Box for 1 Keystone Insert White
SMB01K-WT
Surface Mount Box for 1 Keystone Insert White SMB01K-WT
Custom design your own surface mount box with L-com's economical keystone surface mountable boxes. One port style is available in white or ivory and supports keystone style modular jacks. Designed to mount on a wall or other surface area this surface mount box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Larger volume quotations are available; Contact us today! Available in Ivory or White to fit with any décor Keystone surface mount boxes for adding an Ethernet or telephone ports Supports keystone style connectors for quick and easy installation, MJS series keystone recommended Application Telecommunications LAN Premise wiring Voice/Data

Custom design your own surface mount box with L-com's economical keystone surface mountable boxes. One port style is available in white or ivory and supports keystone style modular jacks. Designed to mount on a wall or other surface area this surface mount box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • Includes screws and double sided adhesive tape for mounting
  • Larger volume quotations are available; Contact us today!
  • Available in Ivory or White to fit with any décor
  • Keystone surface mount boxes for adding an Ethernet or telephone ports
  • Supports keystone style connectors for quick and easy installation, MJS series keystone recommended

Application

  • Telecommunications
  • LAN
  • Premise wiring
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB01K-WT
Product Name Surface Mount Box for 1 Keystone Insert White
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP265I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices 5
Material Nylon
View Details