Mulberry Metal Products, Inc. Standard Wall Plate 76181

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 76181 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
76181
Standard Wall Plate 76181
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 1-TELEPHONE OUTLET CONFIGURATION
  • 1 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL
  • WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76181
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Receptacle Wallplates - 5978-DGY - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoplastic
View Details
Standard Wall Plate - 21287 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
Material Steel
View Details