21287 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
21287
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
VINYL COATED FINISH
FRUITWOOD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
VINYL COATED FINISH
FRUITWOOD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
21287
"
GFCI SURGE TYPE
STEEL MATERIAL
VINYL COATED FINISH
FRUITWOOD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
"
- GFCI SURGE TYPE
- STEEL MATERIAL
- VINYL COATED FINISH
- FRUITWOOD COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
21287 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Thermosetting
View Details
Opening / Devices
One
Material
Plastic; Plastic
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Brass
View Details