58542 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58542
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
58542
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58542 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Urea/formaldehyde/melamine blend
View Details
Hubbell Wiring Device-Kellems
Type
Blank Wall Plate; Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic
View Details