Hubbell Wiring Device-Kellems Standard Wall Plate SP148-W

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP148-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP148-W
Standard Wall Plate SP148-W
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP148-W
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Vertical Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Duplex Receptacle Openings, Three Gang, White - SP83W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Three
Material Plastic
View Details
Stainless Wall Plate, One DB15/HD26/DVI/DisplayPort Opening - WPD115 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details