58092 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58092
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
2-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
2-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
Datasheet
Suppliers
Standard Wall Plate
58092
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
2-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 2-SINGLE RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58092 |
|
Product Name
|
Standard Wall Plate |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
Three
Material
Brass
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details