Hubbell Wiring Device-Kellems Standard Wall Plate SB83-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APP
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB83-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB83-PB
Standard Wall Plate SB83-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APP

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB83-PB
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 42SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Combination Wallplates - 80706-R - Leviton Manufacturing
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices One
Material Thermoplastic Nylon
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details