Mulberry Metal Products, Inc. Conduit Body 12857

Description
" POWDER COATED DIE CAST ALUMINUM, NEOPRENE GASKET MATERIAL 2 1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STEEL COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING "
Datasheet
Description
" POWDER COATED DIE CAST ALUMINUM, NEOPRENE GASKET MATERIAL 2 1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STEEL COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 12857 - Mulberry Metal Products, Inc.
Union, NJ, USA
Conduit Body
12857
Conduit Body 12857
" POWDER COATED DIE CAST ALUMINUM, NEOPRENE GASKET MATERIAL 2 1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STEEL COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING "

"

  • POWDER COATED DIE CAST ALUMINUM, NEOPRENE GASKET MATERIAL
  • 2 1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Electrical Conduit
Product Number 12857
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details