Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONDUIT
ELECTRI-FLEX COMPANY
23102 -- ELFX JACKETED METALLIC FLEXIBLE
Electri-Flex Company
ELFX Jacketed Metallic Flexible
23102
Description
Conduit, 1in., LA, Gray, Jacketed,
Galco Industrial Electronics
Done
Description
Conduit, 1in., LA, Gray, Jacketed,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ELFX Jacketed Metallic Flexible
23102
ELFX Jacketed Metallic Flexible
23102
Conduit, 1in., LA, Gray, Jacketed,
Conduit, 1in., LA, Gray, Jacketed,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electrical Conduit
Product Number
23102
Product Name
ELFX Jacketed Metallic Flexible
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Tube, corrugated; polyamide 6; 50 meterL; 8.4 mm ID; UL94
1200089
Specs
Material
Polyamide 6
View Details
TE Connectivity
Cable Conduit
2-2500180-8
Specs
Size
0.9300 inch (23.62 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
RS Components, Ltd.
Conduit
8808247
Specs
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Shenzhen Milvent Technology Co., Limited
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm
MIL-32-CF
Specs
Material
Polyethylene (PE) or HDPE
Size
1.5 inch (38.1 mm)
View Details