Mulberry Metal Products, Inc. Conduit Body 12819

Description
DIE CAST ALUMINUM MATERIAL RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet
Description
DIE CAST ALUMINUM MATERIAL RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 12819 - Mulberry Metal Products, Inc.
Union, NJ, USA
Conduit Body
12819
Conduit Body 12819
DIE CAST ALUMINUM MATERIAL RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
  • DIE CAST ALUMINUM MATERIAL
  • RIGID/IMC CONDUIT USED ON
  • 3 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Electrical Conduit
Product Number 12819
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 615595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details