Mulberry Metal Products, Inc. Conduit Body 11884

Description
DIE CAST SMOOTH POWDER COATED ALUMINUM MATERIAL 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet
Description
DIE CAST SMOOTH POWDER COATED ALUMINUM MATERIAL 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 11884 - Mulberry Metal Products, Inc.
Union, NJ, USA
Conduit Body
11884
Conduit Body 11884
DIE CAST SMOOTH POWDER COATED ALUMINUM MATERIAL 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • DIE CAST SMOOTH POWDER COATED ALUMINUM MATERIAL
  • 1-1/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Electrical Conduit
Product Number 11884
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500180-8 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details