Mulberry Metal Products, Inc. Conduit Body 11813

Description
" DIE CAST POWDER COATED ALUMINUM MATERIAL 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 25 PER CARTON "
Datasheet
Description
" DIE CAST POWDER COATED ALUMINUM MATERIAL 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 25 PER CARTON "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 11813 - Mulberry Metal Products, Inc.
Union, NJ, USA
Conduit Body
11813
Conduit Body 11813
" DIE CAST POWDER COATED ALUMINUM MATERIAL 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 25 PER CARTON "

"

  • DIE CAST POWDER COATED ALUMINUM MATERIAL
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 25 PER CARTON

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Electrical Conduit
Product Number 11813
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details