MTS Systems Corporation Load Cell for Electromechanical System 100-090-865

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-865 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-865
Load Cell for Electromechanical System 100-090-865
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-865
Product Name Load Cell for Electromechanical System
Force Rating 220 lbs (99.77 kg)
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Load Pins - CPA-2.75 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Package Load Pin
Output Analog Voltage
View Details
Model UG Tension/Compression Universal Load Cell - SLC-UG002000 - RDP Electrosense
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details