MTS Systems Corporation Load Cell for Electromechanical System 100-090-683

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-683 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-683
Load Cell for Electromechanical System 100-090-683
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-683
Product Name Load Cell for Electromechanical System
Force Rating 50 lbs (22.68 kg)
Force Measured Tension; Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
RCP/SCP Series - RCP-0.750 - Strainsert
Specs
Force Rating 6500 lbs (2948 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/010000* - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details