MTS Systems Corporation Load Cell for Electromechanical System 100-090-591

Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-591 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-591
Load Cell for Electromechanical System 100-090-591
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-591
Product Name Load Cell for Electromechanical System
Force Rating 1100 lbs (499 kg)
Force Measured Tension; Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
RCP/SCP Series - SCP-4.250 - Strainsert
Specs
Force Rating 220000 lbs (99773 kg)
Package Load Pin
Output Analog Voltage
View Details