Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
| MTS Systems Corporation | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | 100-090-570 |
| Product Name | Load Cell for Electromechanical System |
| Force Rating | 110 lbs (49.89 kg) |
| Force Measured | Tension; Compression |
| Package | Canister |