MTS Systems Corporation Load Cell for Electromechanical System 100-090-555

Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-555 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-555
Load Cell for Electromechanical System 100-090-555
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-555
Product Name Load Cell for Electromechanical System
Force Rating 2 lbs (0.9070 kg)
Force Measured Tension; Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Universal Load Cells - FL400U - Strainsert
Specs
Force Rating 400000 lbs (181406 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model UG Tension/Compression Universal Load Cell - SLC-UG010000 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details