MTI Instruments Inc. Dual Channel Fiber Optic MTI 2100 Fotonic Sensor MTI-2100

Description
The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh environment. It sets new performance standards with resolution up to 0.01 µin. (2.5 Angstroms) and frequency response from direct-coupled (dc) up to 500 kHz. The modular design of this fiber optic displacement sensor permits the use of a wide range of interchangeable and custom fiber-optic probes. These probes are immune to electromagnetic interference (EMI) and operate on almost any type of surface: metallic, composite, plastic, glass, or ceramic. Features Digital display in engineering units Dual-channel capability permits simultaneous measurements of amplitude and phase. Selectable metric or English units. Reflective compensated units available to automatically adjust to target reflectivity changes. Digital display readout in engineering units eliminates the need to convert volts to displacement. Out-of-range indicator notifies the user if the target moves out of the linear range. Interchangeable probe modules allow the user to select from seven standard fiber-optic probe designs, providing 14 different standard measurement ranges and resolutions. High-resolution module resolves to 0.1 µin. standard or 0.01 µin. (2.5A°) optional. With external filtering, 0.004-µin. (0.1nm) resolution is possible. Standard 0-to-10 V dc analog real-time output is compatible with most signal conditioning equipment. RS-232 output for computer interfacing.
Datasheet
Description
The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh environment. It sets new performance standards with resolution up to 0.01 µin. (2.5 Angstroms) and frequency response from direct-coupled (dc) up to 500 kHz. The modular design of this fiber optic displacement sensor permits the use of a wide range of interchangeable and custom fiber-optic probes. These probes are immune to electromagnetic interference (EMI) and operate on almost any type of surface: metallic, composite, plastic, glass, or ceramic. Features Digital display in engineering units Dual-channel capability permits simultaneous measurements of amplitude and phase. Selectable metric or English units. Reflective compensated units available to automatically adjust to target reflectivity changes. Digital display readout in engineering units eliminates the need to convert volts to displacement. Out-of-range indicator notifies the user if the target moves out of the linear range. Interchangeable probe modules allow the user to select from seven standard fiber-optic probe designs, providing 14 different standard measurement ranges and resolutions. High-resolution module resolves to 0.1 µin. standard or 0.01 µin. (2.5A°) optional. With external filtering, 0.004-µin. (0.1nm) resolution is possible. Standard 0-to-10 V dc analog real-time output is compatible with most signal conditioning equipment. RS-232 output for computer interfacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Fiber Optic MTI 2100 Fotonic Sensor - MTI-2100 - MTI Instruments Inc.
Albany, NY, USA
Dual Channel Fiber Optic MTI 2100 Fotonic Sensor
MTI-2100
Dual Channel Fiber Optic MTI 2100 Fotonic Sensor MTI-2100
The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh environment. It sets new performance standards with resolution up to 0.01 µin. (2.5 Angstroms) and frequency response from direct-coupled (dc) up to 500 kHz. The modular design of this fiber optic displacement sensor permits the use of a wide range of interchangeable and custom fiber-optic probes. These probes are immune to electromagnetic interference (EMI) and operate on almost any type of surface: metallic, composite, plastic, glass, or ceramic. Features Digital display in engineering units Dual-channel capability permits simultaneous measurements of amplitude and phase. Selectable metric or English units. Reflective compensated units available to automatically adjust to target reflectivity changes. Digital display readout in engineering units eliminates the need to convert volts to displacement. Out-of-range indicator notifies the user if the target moves out of the linear range. Interchangeable probe modules allow the user to select from seven standard fiber-optic probe designs, providing 14 different standard measurement ranges and resolutions. High-resolution module resolves to 0.1 µin. standard or 0.01 µin. (2.5A°) optional. With external filtering, 0.004-µin. (0.1nm) resolution is possible. Standard 0-to-10 V dc analog real-time output is compatible with most signal conditioning equipment. RS-232 output for computer interfacing.

The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh environment. It sets new performance standards with resolution up to 0.01 µin. (2.5 Angstroms) and frequency response from direct-coupled (dc) up to 500 kHz. The modular design of this fiber optic displacement sensor permits the use of a wide range of interchangeable and custom fiber-optic probes. These probes are immune to electromagnetic interference (EMI) and operate on almost any type of surface: metallic, composite, plastic, glass, or ceramic.

Features

  • Digital display in engineering units
  • Dual-channel capability permits simultaneous measurements of amplitude and phase.
  • Selectable metric or English units.
  • Reflective compensated units available to automatically adjust to target reflectivity changes.
  • Digital display readout in engineering units eliminates the need to convert volts to displacement.
  • Out-of-range indicator notifies the user if the target moves out of the linear range.
  • Interchangeable probe modules allow the user to select from seven standard fiber-optic probe designs, providing 14 different standard measurement ranges and resolutions.
  • High-resolution module resolves to 0.1 µin. standard or 0.01 µin. (2.5A°) optional. With external filtering, 0.004-µin. (0.1nm) resolution is possible.
  • Standard 0-to-10 V dc analog real-time output is compatible with most signal conditioning equipment.
  • RS-232 output for computer interfacing.
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number MTI-2100
Product Name Dual Channel Fiber Optic MTI 2100 Fotonic Sensor
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Stand Alone
Frequency Range 500000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020181-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 2500 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Acceleration, Velocity, Displacement
View Details
Vibration Meter Calibrator - PCE-VC20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 1.02 g
Linear Velocity 0.3937 in/sec (0.6000 m/min)
View Details